TP Elbow 45° PVC-U Inch BS fitting for 1 1/4 inch (40 mm) nominal pipe size, with a pressure rating of 80 bar, weight of 0.062 kg, socket depth of 10 mm, overall length of 27 mm, and eccentricity of 52 mm.
TP Elbow 45° PVC-U Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | RV0GYL400 |
| Product Name | TP - Fittings |
| Connection Type | Cementing |