158001089 is a blue clamp saddle with a stainless steel AISI430 reinforcing ring, an NBR O-ring gasket, and galvanized bolts and nuts, designed for PE and PVC pipes with a nominal pressure rating of PN16. The part has a pipe diameter of 75 mm, a female thread of ISO 7 (parallel), and uses a bolt M8X60. The assembly measures 79 mm in length (L), 123 mm in length (L1), 109 mm in height (H), and 21 mm in height (H1), weighing 0.423 kg. The clamp is suitable for use with pipes up to 75 mm outer diameter and features a blue polypropylene body.
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001089 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |