ELGEF Plus Tapping saddle for PE100 pipes with diameters of 63 to 160 mm and SDR 9-17.6, designed for tapping live mains under pressure up to 5 bar. The monobloc version includes an integrated cutter, gas-stop pre-assembled, and an O-ring-sealed screw cap. It features 4 mm pin connectors, limited path fusion indicators, and a long fusion outlet. The part has a moulded-on lower section and no overflow orifice. Physical dimensions vary by model, with overall length ranging from 110 mm to 130 mm, height from 144 mm to 233 mm, and weight from 0.368 kg to 0.786 kg. Gas flow capacity is rated up to 100 m³/h. Installation must follow the gas-stop manufacturer's instructions.
d63-160mm / SDR11 / Monobloc version / With gas-stop type 1-5 bar
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193130432 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |