ecoFIT Pipe PE100 Black SDR9 PN20 is a polyethylene pipe for water distribution, with a 500 mm outer diameter, 55.8 mm wall thickness, and a nominal pressure rating of 20 bar at 20°C. It has a standard length of 6 meters and complies with ISO 4427:2019, EN 12201:2013, AS/NZS 4130:2018, and SNI 4829.2:2015. The pipe weighs 473.22 kg per unit.
ecoFIT Pipe PE100 Black SDR9 PN20
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | P1317603500 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PE |