Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 175481210

Description
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Description
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF Plus pipe in PVDF-HP, SDR21/PN16, designed for high purity clean-room applications up to ISO Class 5 (100), is supplied in 5m units with an internal diameter of 81.4 mm, wall thickness of 4.3 mm, and a nominal pressure rating of 16 bar. The part is identified by FM Code 210 and weighs 2.230 kg/m.

Datasheet Summary
Powered by GS/AI

SYGEF Plus pipe in PVDF-HP, SDR21/PN16, designed for high purity clean-room applications up to ISO Class 5 (100), is supplied in 5m units with an internal diameter of 81.4 mm, wall thickness of 4.3 mm, and a nominal pressure rating of 16 bar. The part is identified by FM Code 210 and weighs 2.230 kg/m.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 175481210 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
175481210
Pipes - Plastic-Pipes 175481210
SDR21/PN16 High Purity clean-room product ISO Class 5 (100)

SDR21/PN16 High Purity clean-room product ISO Class 5 (100)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 175481210
Product Name Pipes - Plastic-Pipes
Material PVDF
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 161017041 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Plastic-Pipes - 167480723 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Multilayer-Pipes - 340011051 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; PB; Brass; PE-X; Pre-insulated
Length 328 ft (1000 dm)
Wall Thickness 0.0886 inch (2.25 mm)
View Details
Pipes - Multilayer-Pipes - 351626714 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 164 ft (500 dm)
View Details