Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 193017159

Description
SDR11 / PN16 / S5
Request a Quote
Description
SDR11 / PN16 / S5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT pipe PE100 with part number 193017159 is a 40 mm diameter, SDR11, PN16 pipe with a wall thickness of 3.7 mm, designed for pressure applications at 20°C. It is 5 meters long with plain ends, black in color, and complies with DIN 8074/75. It carries DIBT Z-40.23-406 Approval. The mass per meter is 0.434 kg/m.

Datasheet Summary
Powered by GS/AI

The ecoFIT pipe PE100 with part number 193017159 is a 40 mm diameter, SDR11, PN16 pipe with a wall thickness of 3.7 mm, designed for pressure applications at 20°C. It is 5 meters long with plain ends, black in color, and complies with DIN 8074/75. It carries DIBT Z-40.23-406 Approval. The mass per meter is 0.434 kg/m.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 193017159 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
193017159
Pipes - Plastic-Pipes 193017159
SDR11 / PN16 / S5

SDR11 / PN16 / S5

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 193017159
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 193017171 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 177480109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ECTFE
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 161017094 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Multilayer-Pipes - 351620734 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material Pre-insulated; Gunmetal; PE-X; Brass; PE-RT
Length 164 ft (500 dm)
View Details