TP Saddle socket M/F PVC-U metric fitting with nominal pipe diameter 140 mm, inlet bore 40 mm, outlet bore 50 mm, and maximum operating pressure of 10 bar. It has a weight of 0.059 kg, length L2 of 93 mm, end-to-end length P of 31 mm, insert depth L1 of 30 mm, and insertion depth d1 of 26 mm. The fitting is made of PVC-U and is designed for metric pipe connections.
TP Saddle socket M/F PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | DV0DEI93E |
| Product Name | TP - Fittings |
| Connection Type | Cementing |