DV0DEI50D is a TP Saddle socket M/F PVC-U metric fitting for 50 mm pipe with 32 mm and 40 mm branch connections, rated for 10 bar pressure. It has a total length of 45 mm, a socket depth of 26 mm, and a body weight of 0.035 kg.
TP Saddle socket M/F PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | DV0DEI50D |
| Product Name | TP - Fittings |
| Connection Type | Cementing |