Reduction coupling for non-restrained pipe connections, made of steel (ST 37-2) with stainless steel A2 bolts and nuts, coated with RESICOAT® epoxy powder according to GSK standards and EN 14901. Designed for use with NBR or EPDM gaskets, it supports water pressures of 10, 16, or 25 bar and gas pressure of 4 bar. The part has a nominal diameter of DN800, a length of 300 mm, and allows a maximum angular deflection of 4° per socket at installation. Dimensions and pressure classes for DN40 to DN2200 are available on request.
Reduction Coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | DN800RC-N |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |