Reduction coupling for non-restrained pipe connections, with a body and clamping rings made of steel (ST 37-2), bolts and nuts of stainless steel A2 (AISI 304), and epoxy powder coating compliant with GSK standards and EN 14901. Available in sizes from DN40 to DN2200, the DN1500RC-N has a length of 300 mm and supports working pressures of up to 25 bar for water and 4 bar for gas. Angular deflection is rated at a maximum of 4° per socket at installation. Gaskets are supplied in NBR or EPDM. The use of an insert stiffener is recommended for plastic pipes.
Reduction Coupling, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | DN1500RC-N |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |