Georg Fischer Piping Systems Ltd Fittings - Saddles 193130317

Description
d63-400mm / SDR11
Request a Quote
Description
d63-400mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Spigot saddle fitting for PE10 SDR16 pipes, complete with lower part and 4mm pin connectors, featuring limited path fusion indicators; available in sizes from d63 to d400mm with nominal pressure rating of 16 bar, weight ranging from 0.400 to 0.792 kg, and mounting dimensions H=164mm, H1=71.6mm or 103.5mm depending on variant; suitable for SDR Pipe 9-11, 9-17.6, 9-26, or 9-33.

Datasheet Summary
Powered by GS/AI

Spigot saddle fitting for PE10 SDR16 pipes, complete with lower part and 4mm pin connectors, featuring limited path fusion indicators; available in sizes from d63 to d400mm with nominal pressure rating of 16 bar, weight ranging from 0.400 to 0.792 kg, and mounting dimensions H=164mm, H1=71.6mm or 103.5mm depending on variant; suitable for SDR Pipe 9-11, 9-17.6, 9-26, or 9-33.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193130317 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193130317
Fittings - Saddles 193130317
d63-400mm / SDR11

d63-400mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193130317
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Caps-end-Caps - 158400083 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Caps-end-Caps - 158400086 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Saddles - 193130494 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193130378 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 400.00 mm (15.75 inch)
View Details