ChlorFIT Female Adapter (SxFPT) Schedule 80 Adapter CPVC-316SS with part number 9868-012SS is a 1 1/4-inch size fitting rated for 400 psi at 73°F, with a length of 2.19 inches, height of 3.45 inches, thickness of 1.04 inches, and width of 2.12 inches, packaged in quantities of 5.
ChlorFIT Female Adapter (SxFPT) Schedule 80 Adapter CPVC-316SS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 9868-012SS |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |