ChlorFIT Female Adapter (SxFPT) Schedule 80 Adapter CPVC-316SS in 3/4 inch size, with a maximum pressure rating of 400 psi at 73°F, measures 1.67 inches in height, 2.68 inches in length, 0.92 inches in thickness, and 1.50 inches in width, and is packaged in quantities of 10.
ChlorFIT Female Adapter (SxFPT) Schedule 80 Adapter CPVC-316SS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 9868-007SS |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |