Georg Fischer Piping Systems Ltd Fittings - Saddles 193130327

Description
d63-400mm / SDR11
Request a Quote
Description
d63-400mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Spigot saddle for PE10 SDR16 pipes, complete with lower part and 4mm pin connectors, featuring limited path fusion indicators. Available in sizes from d63mm to d400mm with DN50 to DN400, rated for 16 bar pressure. All variants share a 193mm mounting width and 130mm central bore spacing. Pipe compatibility ranges from SDR 9-11 up to SDR 9-33 based on diameter. Physical dimensions H, H1, and weight vary per size; all include metric threading and are designed for saddle mounting on polyethylene pipelines.

Datasheet Summary
Powered by GS/AI

Spigot saddle for PE10 SDR16 pipes, complete with lower part and 4mm pin connectors, featuring limited path fusion indicators. Available in sizes from d63mm to d400mm with DN50 to DN400, rated for 16 bar pressure. All variants share a 193mm mounting width and 130mm central bore spacing. Pipe compatibility ranges from SDR 9-11 up to SDR 9-33 based on diameter. Physical dimensions H, H1, and weight vary per size; all include metric threading and are designed for saddle mounting on polyethylene pipelines.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193130327 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193130327
Fittings - Saddles 193130327
d63-400mm / SDR11

d63-400mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193130327
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipe Fittings - 4055745 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Fittings - Saddles - 193130324 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Saddles - 193132445 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Unions - 161490638 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details