ChlorFIT One Piece Flange (FPT) Schedule 80 CORZAN® CPVC for 3/4 inch piping, rated at 150 psi at 73°F (10.3 bar at 22.7°C), complies with ANSI 150 Class per ANSI B16.5. It features a honeycomb face, five bolt holes with a 1/2 inch diameter, a bolt circle of 2.75 inches, a length of 3.89 inches, a thickness of 0.91 inches, and a root diameter of 0.79 inches.
ChlorFIT One Piece Flange (FPT) Schedule 80 CORZAN® CPVC
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 9852-007 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |