ChlorFIT One Piece Flange (S) Schedule 80 CORZAN® CPVC for 1 1/2 inch pipe, with a 5-hole bolt circle, 5/8 inch bolt diameter, 3.88 inch bolt circle diameter, 5.01 inch length, 1.54 inch hub diameter, 0.16 inch wall thickness, and 0.68 inch hub radius, featuring a honeycomb face finish, rated for 150 psi at 73°F (10.3 bar at 22.7°C) per ANSI B16.5.
ChlorFIT One Piece Flange (S) Schedule 80 CORZAN® CPVC
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 9851-015 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Cementing |