Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 9850-007

Description
Plug (MPT)
Request a Quote
Description
Plug (MPT)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plug (MPT) with a 3/4 inch size, 0.25 inch length, and 0.38 inch diameter, designed for use in piping systems. The part is part of a series with standardized dimensions and mounting style. Series includes sizes from 1/4 inch to 12 inches, all with HS designation indicating high-strength construction.

Datasheet Summary
Powered by GS/AI

Plug (MPT) with a 3/4 inch size, 0.25 inch length, and 0.38 inch diameter, designed for use in piping systems. The part is part of a series with standardized dimensions and mounting style. Series includes sizes from 1/4 inch to 12 inches, all with HS designation indicating high-strength construction.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 9850-007 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
9850-007
Fittings - Caps-end-Caps 9850-007
Plug (MPT)

Plug (MPT)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 9850-007
Product Name Fittings - Caps-end-Caps
Connection Type Cementing
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001060 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400110 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Saddles - 193132558 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 158001065 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details