The ELGEF Plus Tapping saddle PE100 is a monobloc fitting designed for tapping live polyethylene (PE100) mains under pressure, suitable for gas applications between 1 and 5 bar. It features an integrated cutter, a pre-assembled Gas-Stop, O-ring-sealed screw cap, and 4 mm pin connectors. The part is rated for SDR 9-17.6 pipelines and includes limited path fusion indicators with a long fusion outlet. The unit has a length of 193 mm, a height of 130 mm, and weighs 0.520 kg. Installation must follow the Gas-Stop manufacturer's instructions.
d63-160mm / SDR11 / Monobloc version / With gas-stop type 1-5 bar
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193130454 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |