Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 9847-200N

Description
Cap (S)
Request a Quote
Description
Cap (S)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cap (S) fittings for pipe sizes up to 20 inches, with a 20-inch nominal size variant supplied in a 10.25-inch long FAB package and a 1-inch diameter. The fittings are designed for end-cap applications and are available in multiple sizes from 1/2 inch to 24 inches, all with a HS or FAB configuration depending on size.

Datasheet Summary
Powered by GS/AI

Cap (S) fittings for pipe sizes up to 20 inches, with a 20-inch nominal size variant supplied in a 10.25-inch long FAB package and a 1-inch diameter. The fittings are designed for end-cap applications and are available in multiple sizes from 1/2 inch to 24 inches, all with a HS or FAB configuration depending on size.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 9847-200N - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
9847-200N
Fittings - Caps-end-Caps 9847-200N
Cap (S)

Cap (S)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 9847-200N
Product Name Fittings - Caps-end-Caps
Connection Type Cementing
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132515 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Adapters-transitions - 158400150 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400179 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193130464 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details