The ELGEF Plus Tapping saddle for PE100 pipes with d355-400mm outer diameter and SDR11 wall thickness features a 360° rotatable outlet, integrated cutter for tapping live mains under pressure, and a long fusion outlet with limited path fusion indicators. It is rated for 16 bar water pressure and 10 bar gas pressure, includes a press-fitted lower part, 4 mm pin connectors, and an O-ring-sealed screw cap. The product is not suitable for pipes with wall thickness exceeding SDR17. The part number 193131477 corresponds to the 225 mm size variant in this series, which is compatible with SDR pipes 11-26.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131477 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |