Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562024

Description
With threaded sockets Rp
Request a Quote
Description
With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 161562024 is a spring-loaded check valve in the 562 PVC-U series with threaded Rp sockets, designed for horizontal or vertical installation. It features a stainless steel (1.4310) spring, a flow-optimized return cone, and a compact installation length identical to ball valve type 546. The valve has a nominal size of DN 25, rated for 10 bar pressure, and a kv-value of 380 l/min at Δp=1 bar. It weighs 0.260 kg with an EPDM seal and 0.280 kg with an FKM seal. The valve has a Z-length of 78 mm and an overall length L of 114 mm.

Datasheet Summary
Powered by GS/AI

The 161562024 is a spring-loaded check valve in the 562 PVC-U series with threaded Rp sockets, designed for horizontal or vertical installation. It features a stainless steel (1.4310) spring, a flow-optimized return cone, and a compact installation length identical to ball valve type 546. The valve has a nominal size of DN 25, rated for 10 bar pressure, and a kv-value of 380 l/min at Δp=1 bar. It weighs 0.260 kg with an EPDM seal and 0.280 kg with an FKM seal. The valve has a Z-length of 78 mm and an overall length L of 114 mm.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562024 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161562024
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562024
With threaded sockets Rp

With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161562024
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Diaphragm Valves - 2140548 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369104 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543054 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details