The UNI-Rep S2 repair coupling, model 779962050, is a non-tensile connection for metal-to-metal, plastic-to-plastic, or metal-to-plastic applications with a PN16 solid bolt design. It is constructed from stainless steel 1.4571 and uses an NBR seal, with an operating temperature range of -20°C to 80°C. The coupling accommodates pipe outer diameters from 507 mm to 533 mm, has a maximum pressure rating of 25 bar, and a maximum torque requirement of 50 N·m. Its dimensions are d 575 mm, B 146 mm, and H 603 mm, with a weight of 20.1 kg.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN16 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779962050 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |