The UNI-Flex S2/S3/S4 coupling, made of stainless steel 1.4571, is designed for non-tensile connections between metal and metal, plastic and plastic, or metal and plastic. It features a solid bolt design with a nominal pressure rating of PN2.5 and a maximum working pressure of 6 bar. It accommodates pipe outside diameters from 984 mm to 1010 mm, with a torque specification of 80 N·m. It is compatible with EPDM seals operating between -30°C and 125°C, or NBR seals between -20°C and 80°C. Insert stiffeners are mandatory for use with PVC, ABS, PE, PP, and PB pipes. The coupling has a mass of 17.5 kg and is identified by code 779 862 373 in the dimensional table.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN2,5 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779862373 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |