The UNI-Flex S coupling, model 779 862 133, is a stainless steel (1.4571) non-tensile coupling for connecting metal and plastic pipes with an OD range of 301-314 mm and a PN10 pressure rating. It includes an EPDM seal with an operating temperature range of -30°C to 125°C, a maximum torque of 40 N·m, and requires stiffeners for safe installation on PVC, ABS, PE, PP, and PB pipes. The coupling measures 352 mm in length, 140 mm in diameter, and weighs 6.4 kg.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779862133 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |