The UNI-Grip S coupling, model 779764347, is a stainless steel (1.4571) tensile-resistant coupling designed for connecting metal pipes with outside diameters between 476 mm and 489 mm. It features a PN2.5 pressure rating and a maximum working pressure of 6 bar. The coupling is compatible with EPDM seals operating from -30°C to 125°C or NBR seals from -20°C to 80°C, with Viton (FKM) available on request. It has a bolt diameter of 138 mm, overall height of 553 mm, and requires a torque of 160 N·m for installation. The unit weighs 11.1 kg.
Tensile-resistant connection of metal and metal PN2,5 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779764347 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |