The UNI-Grip S coupling model 779764227 is a stainless steel (1.4571) tensile-resistant coupling for pipe outer diameters from 221 mm to 234 mm, rated for 6 bar working pressure and 10 bar proof pressure. It has an EPDM seal with a minimum operating temperature of -30°C and a maximum of 125°C, and requires a maximum torque of 160 N·m. The coupling weighs 5.9 kg and has a body height of 298 mm, a width of 272 mm, and a bolt circle diameter of 138 mm.
Tensile-resistant connection of metal and metal PN6 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779764227 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |