Backing nut PVC-U tank adaptor with G 3 thread ISO 228/1, designed as a spare part for tank adaptor type 050. It has a thread size of G 3, dimensions of 112 mm diameter, 26 mm height, and 100 mm length, and weighs 0.101 kg. Made of PVC-U, it is compatible with ISO 228/1 threaded connections.
Backing nut PVC-U tank adaptor
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 161490644 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |