The UNI-Grip S coupling for stainless steel 1.4571 is a tensile-resistant coupling for metal-to-metal connections with a PN2.5 solid bolt. This variant, identified by code 779762356, is designed for pipe outer diameters between 610 mm and 623 mm, with a maximum operating pressure of 6 bar and an operating temperature range up to 80°C using NBR seals. It has a torque requirement of 160 N·m, a body diameter of 665 mm, a length of 693 mm, and weighs 19.2 kg. The housing, bars, and strip insert are made of stainless steel 1.4571.
Tensile-resistant connection of metal and metal PN2,5 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779762356 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |