The UNI-Grip S coupling, model 779762333, is a stainless steel (1.4571) tensile-resistant coupling designed for pipe outer diameters between 301 mm and 314 mm, with a nominal pressure rating of 2.5 bar and a working pressure of 6 bar. It features an EPDM sealing material with an operating temperature range of -30°C to 125°C, a torque requirement of 160 N·m, and weighs 7.0 kg. The coupling has a defined inner diameter of 352 mm, a flange width (B) of 138 mm, and a height (H) of 378 mm.
Tensile-resistant connection of metal and metal PN2,5 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779762333 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |