Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 158400147

Description
Male adaptor
Request a Quote
Description
Male adaptor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male adapter for PE and PEX pipes with a male ISO 7 conical thread, rated for water at PN16 pressure, constructed from polypropylene with an EPDM gasket suitable for drinking water, and colored blue-black. The part measures 161 mm in length, 189 mm in overall length, and 44 mm in width, with a weight of 1.247 kg. It is designed for installation without disassembly and supports pipe sizes from 90 mm in diameter with a 2-inch thread.

Datasheet Summary
Powered by GS/AI

Male adapter for PE and PEX pipes with a male ISO 7 conical thread, rated for water at PN16 pressure, constructed from polypropylene with an EPDM gasket suitable for drinking water, and colored blue-black. The part measures 161 mm in length, 189 mm in overall length, and 44 mm in width, with a weight of 1.247 kg. It is designed for installation without disassembly and supports pipe sizes from 90 mm in diameter with a 2-inch thread.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 158400147 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
158400147
Fittings - Adapters-transitions 158400147
Male adaptor

Male adaptor

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400147
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130244 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193131423 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 50.00 mm (1.97 inch)
View Details
Fittings - Adapters-transitions - 158400109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Saddles - 193130167 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 355.00 mm (13.98 inch)
View Details