Georg Fischer Piping Systems Ltd Fittings - Saddles 193131513

Description
d63-400mm/ SDR11 / With 360° rotatable outlet
Request a Quote
Description
d63-400mm/ SDR11 / With 360° rotatable outlet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle PE100 is a compression saddle designed for tapping live PE100 pipelines with diameters from d63 to d400 mm and SDR ratings between 9 and 33, supporting up to 16 bar water pressure and 10 bar gas pressure. It includes an integrated cutter for pressurized tapping, a 360° rotatable outlet, 4 mm pin connectors, and an O-ring-sealed screw cap. The unit is mounted via fusion and features limited path fusion indicators and a long fusion outlet. It is not suitable for pipes with wall thickness exceeding SDR17. All variants share a consistent length of 131 mm and a standard connection code of 193.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle PE100 is a compression saddle designed for tapping live PE100 pipelines with diameters from d63 to d400 mm and SDR ratings between 9 and 33, supporting up to 16 bar water pressure and 10 bar gas pressure. It includes an integrated cutter for pressurized tapping, a 360° rotatable outlet, 4 mm pin connectors, and an O-ring-sealed screw cap. The unit is mounted via fusion and features limited path fusion indicators and a long fusion outlet. It is not suitable for pipes with wall thickness exceeding SDR17. All variants share a consistent length of 131 mm and a standard connection code of 193.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193131513 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193131513
Fittings - Saddles 193131513
d63-400mm/ SDR11 / With 360° rotatable outlet

d63-400mm/ SDR11 / With 360° rotatable outlet

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193131513
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131422 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 50.00 mm (1.97 inch)
View Details
Plastic Pipe Fittings - 1969713 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride
English Size 0.500 inch (12.7 mm)
View Details
Fittings - Saddles - 193132404 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 158001072 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details