Reducing socket fitting for ISO/EN M4 applications, made from galvanized steel with a hexagonal end, designed for non-potable water systems. The part has an inlet size of 2 inches and an outlet size of 1 1/4 inches, with a thread length of 70 mm and a height of 46 mm. The fitting is not suitable for drinking water installations.
Socket, reducing, ISO/EN M4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770246130 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |