Hexagon reducing nipple for ISO/EN N8 standard, made from electroplated steel, with nominal inlet size of 1¼ inch and outlet size of 1 inch, overall length of 59 mm, hex width of 50 mm, and thread pitch of 10 mm. Not suitable for drinking water installations.
Hexagon nipple, reducing, ISO/EN N8
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770245130 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting; Nipple Fitting |