Georg Fischer Piping Systems Ltd Fittings - Reducers 770241232

Description
Reducing bush, ISO/EN N4
Request a Quote
Description
Reducing bush, ISO/EN N4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Reducing bush for ISO/EN N4 fittings, made from steel with a galvanised finish, suitable for non-potable water systems. The part is available in Form II with inlet size 1½ inch and outlet size 3⁄8 inch, featuring a length of 31 mm, a width of 21 mm, and a wall thickness of 50 mm. It is not suitable for drinking water installations.

Datasheet Summary
Powered by GS/AI

Reducing bush for ISO/EN N4 fittings, made from steel with a galvanised finish, suitable for non-potable water systems. The part is available in Form II with inlet size 1½ inch and outlet size 3⁄8 inch, featuring a length of 31 mm, a width of 21 mm, and a wall thickness of 50 mm. It is not suitable for drinking water installations.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 770241232 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
770241232
Fittings - Reducers 770241232
Reducing bush, ISO/EN N4

Reducing bush, ISO/EN N4

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 770241232
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001077 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130378 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 400.00 mm (15.75 inch)
View Details
Fittings - Saddles - 193132402 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991101 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details