Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 770090208

Description
Elbow 90°, equal, ISO/EN A1
Request a Quote
Description
Elbow 90°, equal, ISO/EN A1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Elbow 90°, equal, ISO/EN A1, with a nominal size of 1.5 inches, outer diameter of 50 mm, and wall thickness of 31 mm.

Datasheet Summary
Powered by GS/AI

Elbow 90°, equal, ISO/EN A1, with a nominal size of 1.5 inches, outer diameter of 50 mm, and wall thickness of 31 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 770090208 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
770090208
Fittings - Bends-Elbows 770090208
Elbow 90°, equal, ISO/EN A1

Elbow 90°, equal, ISO/EN A1

Supplier's Site Datasheet
Malleable Iron Pipe Fittings - 3251532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Malleable Iron Pipe Fittings
3251532
Malleable Iron Pipe Fittings 3251532
Georg Fischer 770090208

Georg Fischer 770090208

Supplier's Site

Technical Specifications

  Georg Fischer Piping Systems Ltd RS Components, Ltd.
Product Category Pipe Fittings Pipe Fittings
Product Number 770090208 3251532
Product Name Fittings - Bends-Elbows Malleable Iron Pipe Fittings
Fitting Type Elbow Fitting Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Bends-Elbows - 158400071 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
Fittings - Couplers-Sockets - 158400008 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Saddles - 193132507 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Saddles - 193131534 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details