Elbow 90°, reducing, ISO/EN A1, with nominal pipe sizes of 1¼ inch and 1 inch, length a = 20 mm, length b = 46 mm, length z1 = 48 mm, and length z2 = 29 mm.
Elbow 90°, reducing, ISO/EN A1
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770090127 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |