Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 770090103

Description
Elbow 90°, equal, ISO/EN A1
Request a Quote Datasheet
Description
Elbow 90°, equal, ISO/EN A1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 770090103 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
770090103
Fittings - Bends-Elbows 770090103
Elbow 90°, equal, ISO/EN A1

Elbow 90°, equal, ISO/EN A1

Supplier's Site Datasheet
Malleable Iron Pipe Fittings - 2434039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Malleable Iron Pipe Fittings
2434039
Malleable Iron Pipe Fittings 2434039
Georg Fischer 770090103

Georg Fischer 770090103

Supplier's Site

Technical Specifications

  Georg Fischer Piping Systems Ltd RS Components, Ltd.
Product Category Pipe Fittings Pipe Fittings
Product Number 770090103 2434039
Product Name Fittings - Bends-Elbows Malleable Iron Pipe Fittings
Fitting Type Elbow Fitting Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 169110056 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193132445 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193131413 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Saddles - 193131455 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details