The ELGEF Plus Tapping saddle PE100 is a pressure tapping device for PE100 pipes with diameters from d63 to d400mm and SDR ratings of 9-33, designed for live main tapping under pressure with an integrated cutter and 360° rotatable outlet. It supports 10 bar for gas and 16 bar for water, features a long fusion outlet, limited path fusion indicators, and 4 mm pin connectors. The saddle is compatible with pipes not exceeding SDR17 wall thickness and includes an O-ring-sealed screw cap. The part number 193131485 corresponds to the 140mm bore, 125mm DN, 16 bar PN variant, with a weight of 0.920 kg, length L of 137 mm, and H4 of 146 mm.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131485 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |