The INSTAFLEX Special reducer PB with transition to female thread is a DZR brass fitting designed for piping systems, featuring EPDM sealing approved for hot and cold water. This variant, with a 90 mm nominal size and 3/4 inch Rp internal thread, has a length L1 of 87 mm, L2 of 148 mm, and a maximum k value of 27 mm, with a weight of 0.392 kg. The product conforms to UBA (Umwelt Bundesamt, Germany) requirements.
With transition to female thread
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 761069753 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |