The INSTAFLEX Special reducer PB with adaptor for electro fusion is a polyethylene fitting designed for pressure piping systems, available in sizes reducing from 75 mm to 16 mm. It has a body length of 134 mm, a socket depth of 88 mm, and a wall thickness of 97 mm, weighing 0.212 kg. The fitting is intended for electrofusion jointing and is part of a series with standardized dimensions across variants.
With adaptor for electro fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 761069604 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |