Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 158400144

Description
Male adaptor
Request a Quote
Description
Male adaptor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male adapter for PE and PEX pipes, designed for installation without disassembly, with a male ISO 7 conical thread and EPDM gasket for potable water applications, rated for PN16 pressure. Constructed from polypropylene with a blue-black finish, it has a 75 mm outside diameter, 135 mm length, and weighs 0.773 kg. The part supports 75 mm pipe with a 2-inch male thread.

Datasheet Summary
Powered by GS/AI

Male adapter for PE and PEX pipes, designed for installation without disassembly, with a male ISO 7 conical thread and EPDM gasket for potable water applications, rated for PN16 pressure. Constructed from polypropylene with a blue-black finish, it has a 75 mm outside diameter, 135 mm length, and weighs 0.773 kg. The part supports 75 mm pipe with a 2-inch male thread.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 158400144 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
158400144
Fittings - Adapters-transitions 158400144
Male adaptor

Male adaptor

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400144
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131455 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Caps-end-Caps - 158400083 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 158001086 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details