Georg Fischer Piping Systems Ltd Fittings - Reducers 761069507

Description
Predrilled
Request a Quote
Description
Predrilled
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INSTAFLEX Special reducer PB is a predrilled fitting designed to connect pipes with differing diameters, available in a range of bore sizes from d16 to d50. The part number 761069507 corresponds to a model with inlet diameter 90 mm and outlet diameter 20 mm, featuring a length of 87 mm and a weight of 0.247 kg. All variants in this series share the same predrilled design and mounting dimensions, with consistent physical profiles across the lineup.

Datasheet Summary
Powered by GS/AI

The INSTAFLEX Special reducer PB is a predrilled fitting designed to connect pipes with differing diameters, available in a range of bore sizes from d16 to d50. The part number 761069507 corresponds to a model with inlet diameter 90 mm and outlet diameter 20 mm, featuring a length of 87 mm and a weight of 0.247 kg. All variants in this series share the same predrilled design and mounting dimensions, with consistent physical profiles across the lineup.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 761069507 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
761069507
Fittings - Reducers 761069507
Predrilled

Predrilled

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 761069507
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400143 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Fittings - Adapters-transitions - 158400146 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 158001058 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Tees-Wyes-Crosses - 158400198 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details