Georg Fischer Piping Systems Ltd Fittings - others - pipe-outlets-boxes 760857189

Description
INSTAFLEX Box 90° Brass/Plastic
Request a Quote
Description
INSTAFLEX Box 90° Brass/Plastic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

INSTAFLEX Box 90° Brass/Plastic fitting with female Rp 3/4 thread, designed for pipe connections. Constructed of brass (low lead) and plastic, it includes a box body, box foot, bend, and clamp screw connection. Dimensions include d=20 mm, b=20 mm, d2=29 mm, d3=47 mm, l1=118 mm, l2=41 mm, l3=10 mm, z1=44 mm, z2=50 mm, z3=15 mm, and weight is 0.182 kg.

Datasheet Summary
Powered by GS/AI

INSTAFLEX Box 90° Brass/Plastic fitting with female Rp 3/4 thread, designed for pipe connections. Constructed of brass (low lead) and plastic, it includes a box body, box foot, bend, and clamp screw connection. Dimensions include d=20 mm, b=20 mm, d2=29 mm, d3=47 mm, l1=118 mm, l2=41 mm, l3=10 mm, z1=44 mm, z2=50 mm, z3=15 mm, and weight is 0.182 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - pipe-outlets-boxes - 760857189 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - pipe-outlets-boxes
760857189
Fittings - others - pipe-outlets-boxes 760857189
INSTAFLEX Box 90° Brass/Plastic

INSTAFLEX Box 90° Brass/Plastic

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 760857189
Product Name Fittings - others - pipe-outlets-boxes
Material Brass/Bronze; Brass; PB; Other Metals
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001065 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400146 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Adapters-transitions - 158400112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PE; PP
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Saddles - 193130254 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details