Georg Fischer Piping Systems Ltd Fittings - others - pipe-outlets-boxes 760857009

Description
With flange
Request a Quote
Description
With flange
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

INSTAFLEX single pipe outlet in brass with flange, designed for GIS wall mounting, features a 16 mm bore, Rp 1/2 thread, and includes a self-tapping screw M6 x 16. The variant with code 760 857 009 has a length H of 80 mm, height H1 of 22 mm, and a spoke length z of 28 mm, with a weight of 0.319 kg.

Datasheet Summary
Powered by GS/AI

INSTAFLEX single pipe outlet in brass with flange, designed for GIS wall mounting, features a 16 mm bore, Rp 1/2 thread, and includes a self-tapping screw M6 x 16. The variant with code 760 857 009 has a length H of 80 mm, height H1 of 22 mm, and a spoke length z of 28 mm, with a weight of 0.319 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - pipe-outlets-boxes - 760857009 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - pipe-outlets-boxes
760857009
Fittings - others - pipe-outlets-boxes 760857009
With flange

With flange

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 760857009
Product Name Fittings - others - pipe-outlets-boxes
Material Brass/Bronze; PB; Brass; Other Metals
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Bends-Elbows - 158400356 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 44.00 mm (1.73 inch)
View Details
Fittings - Adapters-transitions - 158400146 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 169110066 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Caps-end-Caps - 158400086 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details