3-way L-port ball valve in PVC-C with solvent cement sockets, designed for metric piping systems. The part features a lockable lever, PTFE ball seat, and 360° operation with an optional 90° turn limiter. It includes integrated stainless steel mounting inserts and is compatible with type 546 valve ends and union nuts. The valve has a PN 10 pressure rating and a kv-value of 620 l/min at Δp=1 bar. It is available with EPDM or FKM seal materials, with the FKM version weighing 1.509 kg. The valve dimensions are 97 mm in diameter, 102 mm in height, and 205 mm in length, with threaded connections for 40 mm nominal pipe size. The valve is part of the 543 Pro PVC-C series and includes a sequence code indicating FKM seal material.
Horizontal/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543016 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.82 inch (97.00 mm) |