Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 753961714

Description
d75-225mm / SDR11
Request a Quote
Description
d75-225mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus End cap (kit) PE100 for pipe diameters of 110 mm and SDR11, rated for 16 bar water pressure and 10 bar gas pressure, supplied as a kit including a coupler with 4 mm pin connectors and limited path fusion indicators, weighing 1.090 kg, with outer diameter 133 mm, length L1 of 70 mm, and maximum length Lmax of 171 mm.

Datasheet Summary
Powered by GS/AI

ELGEF Plus End cap (kit) PE100 for pipe diameters of 110 mm and SDR11, rated for 16 bar water pressure and 10 bar gas pressure, supplied as a kit including a coupler with 4 mm pin connectors and limited path fusion indicators, weighing 1.090 kg, with outer diameter 133 mm, length L1 of 70 mm, and maximum length Lmax of 171 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 753961714 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
753961714
Fittings - Caps-end-Caps 753961714
d75-225mm / SDR11

d75-225mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753961714
Product Name Fittings - Caps-end-Caps
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400125 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
Fittings - Saddles - 193132405 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193131482 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Adapters-transitions - 158400135 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details