The ELGEF Plus Tapping saddle (kit) PE100 is a fitting for tapping live mains under pressure in PE100 pipes with a 360° rotatable outlet, rated for 16 bar water and 10 bar gas. It includes an integrated cutter, limited path fusion indicators, a long fusion outlet, an O-ring-sealed screw cap, and 4 mm pin connectors. The kit comes with a service line fitting. The part number 193132405 corresponds to the variant designed for 63 mm pipe diameter, 40 mm outlet diameter, and SDR pipe 9-11. It weighs 0.798 kg and has dimensions L=130 mm, L4=76 mm, Db=32 mm, W=164 mm, H=186 mm, and H4=108 mm.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132405 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |