ELGEF Plus End cap PE100 for d20-d630mm SDR11 piping, long version, rated at 16 bar for water and 10 bar for gas, with FM 1613 approval at 15 bar for sizes up to d200 and 12 bar for larger sizes; fabricated fitting. For part number 753961015, the dimensions are 125 mm outer diameter, 100 mm nominal bore, 546 g weight, 92 mm L1, 105 mm Lmax, and 11.4 mm wall thickness s1. Made of PE100 polymer.
d20-d630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753961015 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Infrared Fusion (IR); Electrofusion; Butt Fusion |