ELGEF Plus End cap PE100 for pipe diameters from d20mm, rated for 16 bar water and 10 bar gas, with FM 1613 approval for 15 bar, in long version, weighing 0.010 kg and measuring 52 mm in length and 3.0 mm in wall thickness, with code 753 961 006.
d20-d630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753961006 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Infrared Fusion (IR); Electrofusion; Butt Fusion |