ELGEF Plus End cap PE100 for pipe diameters d50-1000mm and SDR17, long version, rated for 10 bar water and 5 bar gas, fabricated from pipe material. The part number 753960828 corresponds to the 560mm diameter variant with a length of 340mm, wall thickness of 33.2mm, and weight of 31.062kg.
d50-1000mm / SDR17 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753960828 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Infrared Fusion (IR); Electrofusion; Butt Fusion |